BYT12PI-1000RG
BYT12PI-1000RG
Obsolete
Description:  DIODE GP 1KV 12A TO220AC ISOL
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 26800
BYT12PI-1000RG vs BYT54A-TR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1000 V
50 V
Current - Average Rectified (Io)
12A
1.25A
Voltage - Forward (Vf) (Max) @ If
1.9 V @ 12 A
1.5 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
155 ns
100 ns
Current - Reverse Leakage @ Vr
50 μA @ 1000 V
5 μA @ 50 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2 Isolated Tab
SOD-57, Axial
Supplier Device Package
TO220AC Isolated
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃