Packaging
Bulk
Tape & Box (TB)
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1000 V
800 V
Current - Average Rectified (Io)
12A
3A
Voltage - Forward (Vf) (Max) @ If
1.9 V @ 12 A
1.4 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
155 ns
100 ns
Current - Reverse Leakage @ Vr
50 μA @ 1000 V
5 μA @ 800 V
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2 Isolated Tab
SOD-64, Axial
Supplier Device Package
TO220AC Isolated
SOD-64
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃