BYT12P-1000
BYT12P-1000
Obsolete
Description:  DIODE GEN PURP 1KV 12A TO220AC
Manufacturer:  STMicroelectronics
Datasheet:   BYT12P-1000 Datasheet
History Price: Obsolete
In Stock: 40820
BYT12P-1000 vs BYT71-800
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
800 V
Current - Average Rectified (Io)
12A
6A
Voltage - Forward (Vf) (Max) @ If
1.9 V @ 12 A
1.4 V @ 6 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
155 ns
300 ns
Current - Reverse Leakage @ Vr
50 μA @ 1000 V
20 μA @ 800 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
TO-220-2
Supplier Device Package
TO-220AC
TO-220AC
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃