BYT08P-1000
BYT08P-1000
Obsolete
Description:  DIODE GEN PURP 1KV 8A TO220AC
Manufacturer:  STMicroelectronics
Datasheet:   BYT08P-1000 Datasheet
History Price: Obsolete
In Stock: 36850
BYT08P-1000 vs BYT54G-TAP
Manufacturer
Series
-
-
Packaging
Tube
Tape & Box (TB)
Status
Obsolete
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
1000 V
400 V
Current - Average Rectified (Io)
8A
1.25A
Voltage - Forward (Vf) (Max) @ If
1.9 V @ 8 A
1.5 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
155 ns
100 ns
Current - Reverse Leakage @ Vr
35 μA @ 1000 V
5 μA @ 400 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-2
SOD-57, Axial
Supplier Device Package
TO-220AC
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃