BYT03-400
BYT03-400
Obsolete
Description:  DIODE GEN PURP 400V 3A DO201AD
Manufacturer:  STMicroelectronics
Datasheet:   BYT03-400 Datasheet
History Price: Obsolete
In Stock: 870
BYT03-400 vs BYT56B-TAP
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Obsolete
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
400 V
100 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 3 A
1.4 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
55 ns
100 ns
Current - Reverse Leakage @ Vr
20 μA @ 400 V
5 μA @ 100 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AD, Axial
SOD-64, Axial
Supplier Device Package
DO-201AD
SOD-64
Operating Temperature - Junction
150 ℃ (Max)
-55 ℃ ~ 175 ℃