BYT01-400RL
BYT01-400RL
Obsolete
Description:  DIODE GEN PURP 400V 1A DO15
Manufacturer:  STMicroelectronics
Datasheet:   BYT01-400RL Datasheet
History Price: Obsolete
In Stock: 32880
BYT01-400RL vs BYT62-TAP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Obsolete
Active
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
400 V
2400 V
Current - Average Rectified (Io)
1A
350mA
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 1 A
3.6 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
55 ns
5 μs
Current - Reverse Leakage @ Vr
20 μA @ 400 V
5 μA @ 2400 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AC, DO-15, Axial
SOD-57, Axial
Supplier Device Package
DO-15
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
175 ℃ (Max)