Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Standard
Avalanche
Voltage - DC Reverse (Vr) (Max)
400 V
400 V
Current - Average Rectified (Io)
1A
1.25A
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 1 A
1.5 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
55 ns
100 ns
Current - Reverse Leakage @ Vr
20 μA @ 400 V
5 μA @ 400 V
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AC, DO-15, Axial
SOD-57, Axial
Supplier Device Package
DO-15
SOD-57
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃