BT134-600E,127
BT134-600E,127
Active
Description:  TRIAC SENS GATE 600V 4A SOT82-3
Manufacturer:  WeEn Semiconductors
History Price: $0.64000
In Stock: 10370
BT134-600E,127 vs BT137-600/L01127
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Triac Type
Logic - Sensitive Gate
-
Voltage - Off State
600 V
-
Current - On State (It (RMS)) (Max)
4 A
-
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
25A, 27A
-
Current - Gate Trigger (Igt) (Max)
10 mA
-
Current - Hold (Ih) (Max)
15 mA
-
Configuration
Single
-
Operating Temperature
125 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
SOT-82
-
Supplier Device Package
SOT-82-3
-