FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
900 V
900 V
Current - Continuous Drain (Id) @ 25℃
3.5A (Ta)
3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
3.6Ohm @ 2.5A, 10V
3.6Ohm @ 2.5A, 10V
Gate Charge (Qg) (Max) @ Vgs
33 nC @ 10 V
33 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds
650 pF @ 30 V
650 pF @ 30 V
Power Dissipation (Max)
2W (Ta), 35W (Tc)
2W (Ta), 35W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-220FI(LS)
TO-220F-3FS
Package / Case
TO-220-3 Full Pack
TO-220-3 Full Pack