BFL4026
BFL4026
Obsolete
Description:  MOSFET N-CH 900V 3.5A TO220FI
Manufacturer:  onsemi
Datasheet:   BFL4026 Datasheet
History Price: Obsolete
In Stock: 20000
BFL4026 vs BFL4004-1E
Manufacturer
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
900 V
800 V
Current - Continuous Drain (Id) @ 25℃
3.5A (Ta)
4.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
3.6Ohm @ 2.5A, 10V
2.5Ohm @ 3.25A, 10V
Vgs(th) (Max) @ Id
-
-
Gate Charge (Qg) (Max) @ Vgs
33 nC @ 10 V
36 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
650 pF @ 30 V
710 pF @ 30 V
FET Feature
-
-
Power Dissipation (Max)
2W (Ta), 35W (Tc)
2W (Ta), 36W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-220FI(LS)
TO-220F-3FS
Package / Case
TO-220-3 Full Pack
TO-220-3 Full Pack