BD678A
BD678A
Obsolete
Description:  TRANS PNP DARL 60V 4A SOT32-3
Manufacturer:  STMicroelectronics
Datasheet:   BD678A Datasheet
History Price: $0.94000
In Stock: 4800
BD678A vs BD682T
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Transistor Type
PNP - Darlington
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
4 A
Voltage - Collector Emitter Breakdown (Max)
60 V
100 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
750 @ 1.5A, 3V
Power - Max
40 W
40 W
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-225AA, TO-126-3
Supplier Device Package
SOT-32-3
TO-126