BD676
BD676
Obsolete
Description:  TRANS PNP DARL 45V 4A TO126
Manufacturer:  onsemi
Datasheet:   BD676 Datasheet
History Price: Obsolete
In Stock: 26100
BD676 vs BD679
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Transistor Type
PNP - Darlington
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
4 A
Voltage - Collector Emitter Breakdown (Max)
45 V
80 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 30mA, 1.5A
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 1.5A, 3V
750 @ 1.5A, 3V
Power - Max
40 W
40 W
Frequency - Transition
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-225AA, TO-126-3
Supplier Device Package
TO-126
SOT-32-3