BCV72,215
BCV72,215
Active
Description:  TRANS NPN 60V 0.1A TO236AB
Manufacturer:  Nexperia
Datasheet:   BCV72,215 Datasheet
History Price: $0.22000
In Stock: 45200
BCV72,215 vs BCV72
Part No
Manufacturer
Series
Automotive, AEC-Q101
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
100 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
210mV @ 2.5mA, 50mA
250mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
200 @ 2mA, 5V
200 @ 2mA, 5V
Power - Max
250 mW
350 mW
Frequency - Transition
100MHz
-
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-236AB
SOT-23-3