Packaging
Bulk
Tape & Reel (TR)
Current - Collector (Ic) (Max)
-
500 mA
Voltage - Collector Emitter Breakdown (Max)
-
60 V
Vce Saturation (Max) @ Ib, Ic
-
250mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
200 @ 2mA, 5V
Frequency - Transition
-
-
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
-
SOT-23-3