BCV61A,215
BCV61A,215
Active
Description:  NEXPERIA BCV61A - SMALL SIGNAL B
Manufacturer:  NXP Semiconductors
Datasheet:   BCV61A,215 Datasheet
History Price: $0.08000
In Stock: 3100
BCV61A,215 vs BCV71
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
500 mA
Voltage - Collector Emitter Breakdown (Max)
-
60 V
Vce Saturation (Max) @ Ib, Ic
-
250mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
110 @ 2mA, 5V
Power - Max
-
350 mW
Frequency - Transition
-
-
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
-
SOT-23-3