Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Transistor Type
NPN - Darlington
PNP - Darlington
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
10000 @ 100mA, 5V
Frequency - Transition
170MHz
220MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-243AA
Supplier Device Package
SOT-89-3
SOT-89