BCV26E6327
BCV26E6327
Active
Description:  TRANS PNP DARL 30V 0.5A SOT23
Manufacturer:  Infineon Technologies
Datasheet:   BCV26E6327 Datasheet
History Price: $0.05000
In Stock: 3600
BCV26E6327 vs BCV49TA
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Transistor Type
PNP - Darlington
NPN - Darlington
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20000 @ 100mA, 5V
10000 @ 100mA, 5V
Power - Max
360 mW
1 W
Frequency - Transition
200MHz
170MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-243AA
Supplier Device Package
PG-SOT23
SOT-89-3