Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Special Purpose
/ Infineon Technologies BCV 61A E6327
BCV 61A E6327
Discontinued
Transistors - Special Purpose
Description:
TRANSISTOR NPN DBL 30V SOT143-4
Manufacturer:
Infineon Technologies
Datasheet:
BCV 61A E6327 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 22100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BCV 61A E6327 vs BCV61BE6327
Part No
BCV 61A E6327
BCV61BE6327
Category
Transistors - Special Purpose
Transistors - Special Purpose
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Transistor Type
2 NPN, Base Collector Junction
2 NPN, Base Collector Junction
Applications
Current Mirror
Current Mirror
Voltage - Rated
30V
30V
Current Rating (Amps)
100mA
100mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
TO-253-4, TO-253AA
Supplier Device Package
PG-SOT-143-3D
PG-SOT-143-3D