Current - Collector (Ic) (Max)
-
1.5 A
Voltage - Collector Emitter Breakdown (Max)
-
20 V
Vce Saturation (Max) @ Ib, Ic
-
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
85 @ 500mA, 1V
Frequency - Transition
-
-
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-261-4, TO-261AA
Supplier Device Package
-
SOT-223-4