BCP29
BCP29
Active
Description:  SMALL SIGNAL BIPOLAR TRANSISTOR
Manufacturer:  Infineon Technologies
Datasheet:   BCP29 Datasheet
History Price: Active
In Stock: 10200
BCP29 vs BCP68TA
Part No
Series
-
-
Packaging
Bulk
-
Status
Active
Obsolete
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
1 A
Voltage - Collector Emitter Breakdown (Max)
-
20 V
Vce Saturation (Max) @ Ib, Ic
-
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
63 @ 500mA, 1V
Power - Max
-
2 W
Frequency - Transition
-
100MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-261-4, TO-261AA
Supplier Device Package
-
SOT-223-3