BCP29
BCP29
Active
Description:  SMALL SIGNAL BIPOLAR TRANSISTOR
Manufacturer:  Infineon Technologies
Datasheet:   BCP29 Datasheet
History Price: Active
In Stock: 10200
BCP29 vs BCP56TA
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
1 A
Voltage - Collector Emitter Breakdown (Max)
-
80 V
Vce Saturation (Max) @ Ib, Ic
-
500mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
40 @ 150mA, 2V
Power - Max
-
2 W
Frequency - Transition
-
150MHz
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-261-4, TO-261AA
Supplier Device Package
-
SOT-223-3