BC80825MTF
BC80825MTF
Obsolete
Description:  TRANS PNP 25V 0.8A SOT23-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC80825MTF Datasheet
History Price: $0.04000
In Stock: 9500
BC80825MTF vs BC860BWE6327
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
800 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
45 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 50mA, 500mA
650mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
100nA
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
160 @ 100mA, 1V
-
Power - Max
310 mW
330 mW
Frequency - Transition
100MHz
250MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
PG-SOT23