BC238BBU
BC238BBU
Obsolete
Description:  TRANS NPN 25V 0.1A TO92-3
Manufacturer:  onsemi
Datasheet:   BC238BBU Datasheet
History Price: Obsolete
In Stock: 37900
BC238BBU vs BC238ATF
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
100 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
25 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
180 @ 2mA, 5V
120 @ 2mA, 5V
Power - Max
500 mW
500 mW
Frequency - Transition
250MHz
250MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TO-92-3