BC212
BC212
Obsolete
Description:  TRANS PNP 50V 0.3A TO92-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC212 Datasheet
History Price: Obsolete
In Stock: 18800
BC212 vs BC238BRL1
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Transistor Type
PNP
-
Current - Collector (Ic) (Max)
300 mA
-
Voltage - Collector Emitter Breakdown (Max)
50 V
-
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
-
Current - Collector Cutoff (Max)
15nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2mA, 5V
-
Power - Max
625 mW
-
Frequency - Transition
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
-
Supplier Device Package
TO-92-3
-