Packaging
Bulk
Tape & Box (TB)
Current - Collector (Ic) (Max)
300 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
25 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA (ICBO)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2mA, 5V
120 @ 2mA, 5V
Power - Max
625 mW
500 mW
Frequency - Transition
-
250MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
TO-92-3