BC212
BC212
Obsolete
Description:  TRANS PNP 50V 0.3A TO92-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC212 Datasheet
History Price: Obsolete
In Stock: 18800
BC212 vs BC237G
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
300 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
45 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA (ICBO)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 2mA, 5V
380 @ 2mA, 5V
Power - Max
625 mW
350 mW
Frequency - Transition
-
200MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-92-3
TO-92 (TO-226)