Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Variable Capacitance (Varicaps, Varactors)
/ Infineon Technologies BB669
BB669
Active
Diodes - Variable Capacitance (Varicaps, Varactors)
Description:
VARIABLE CAPACITANCE DIODE
Manufacturer:
Infineon Technologies
Datasheet:
BB669 Datasheet
History Price: $0.02000
In Stock: 29040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BB669 vs BB659CH7902
Part No
BB669
BB659CH7902
Category
Diodes - Variable Capacitance (Varicaps, Varactors)
Diodes - Variable Capacitance (Varicaps, Varactors)
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance @ Vr, F
2.9pF @ 28V, 1MHz
2.75pF @ 28V, 1MHz
Capacitance Ratio
20.9
15.3
Capacitance Ratio Condition
C1/C28
C1/C28
Voltage - Peak Reverse (Max)
30 V
30 V
Diode Type
Single
Single
Q @ Vr, F
-
-
Operating Temperature
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-76, SOD-323
SC-80
Supplier Device Package
PG-SOD323-2-1
PG-SCD80-2