Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Variable Capacitance (Varicaps, Varactors)
/ Infineon Technologies BB 844 E6327
BB 844 E6327
Obsolete
Diodes - Variable Capacitance (Varicaps, Varactors)
Description:
VARIABLE CAPACITANCE DIODE
Manufacturer:
Infineon Technologies
Datasheet:
BB 844 E6327 Datasheet
History Price: Obsolete
In Stock: 18900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BB 844 E6327 vs BB 804 SF2 E6327
Part No
BB 844 E6327
BB 804 SF2 E6327
Category
Diodes - Variable Capacitance (Varicaps, Varactors)
Diodes - Variable Capacitance (Varicaps, Varactors)
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance @ Vr, F
13pF @ 8V, 1MHz
47.5pF @ 2V, 1MHz
Capacitance Ratio
3.8
1.71
Capacitance Ratio Condition
C2/C8
C2/C8
Voltage - Peak Reverse (Max)
18 V
18 V
Diode Type
1 Pair Common Cathode
1 Pair Common Cathode
Q @ Vr, F
-
200 @ 2V, 100MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
PG-SOT23
PG-SOT23