Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Variable Capacitance (Varicaps, Varactors)
/ Infineon Technologies BB 689 E7902
BB 689 E7902
Obsolete
Diodes - Variable Capacitance (Varicaps, Varactors)
Description:
DIODE VAR CAP 30V 20MA SCD-80
Manufacturer:
Infineon Technologies
Datasheet:
BB 689 E7902 Datasheet
History Price: Obsolete
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BB 689 E7902 vs BB 844 E6327
Part No
BB 689 E7902
BB 844 E6327
Category
Diodes - Variable Capacitance (Varicaps, Varactors)
Diodes - Variable Capacitance (Varicaps, Varactors)
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Capacitance @ Vr, F
2.9pF @ 28V, 1MHz
13pF @ 8V, 1MHz
Capacitance Ratio
23.2
3.8
Capacitance Ratio Condition
C1/C28
C2/C8
Voltage - Peak Reverse (Max)
30 V
18 V
Diode Type
Single
1 Pair Common Cathode
Q @ Vr, F
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-80
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SCD-80
PG-SOT23