BB 545 E7908
BB 545 E7908
Obsolete
Description:  DIODE VAR CAP 30V 20MA SOD-323
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 23700
BB 545 E7908 vs BB 689-02V E7902
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Capacitance @ Vr, F
2.2pF @ 28V, 1MHz
2.9pF @ 28V, 1MHz
Capacitance Ratio
11
23.2
Capacitance Ratio Condition
C1/C28
C1/C28
Voltage - Peak Reverse (Max)
30 V
30 V
Diode Type
Single
Single
Q @ Vr, F
-
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-76, SOD-323
SC-79, SOD-523
Supplier Device Package
PG-SOD323-2
PG-SC79-2