BAV 99 E6433
BAV 99 E6433
Obsolete
Description:  DIODE ARRAY GP 80V 200MA SOT23
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 24400
BAV 99 E6433 vs BAV99W
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Diode Configuration
1 Pair Series Connection
1 Pair Series Connection
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
80 V
70 V
Current - Average Rectified (Io) (per Diode)
200mA (DC)
200mA
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 150 mA
1.25 V @ 150 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
4 ns
4 ns
Current - Reverse Leakage @ Vr
150 nA @ 70 V
2.5 μA @ 70 V
Operating Temperature - Junction
150 ℃ (Max)
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-70, SOT-323
Supplier Device Package
PG-SOT23
SOT-323