BAS70BRW-TP
BAS70BRW-TP
Active
Description:  DIODE ARRAY SCHOTTKY 70V SOT363
Datasheet:   BAS70BRW-TP Datasheet
History Price: $0.42000
In Stock: 14400
BAS70BRW-TP vs BAS70DW-04-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Configuration
2 Pair Series Connection
2 Pair Series Connection
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
70 V
70 V
Current - Average Rectified (Io) (per Diode)
70mA (DC)
70mA (DC)
Voltage - Forward (Vf) (Max) @ If
1 V @ 15 mA
1 V @ 15 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
5 ns
5 ns
Current - Reverse Leakage @ Vr
100 nA @ 50 V
100 nA @ 50 V
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
6-TSSOP, SC-88, SOT-363
Supplier Device Package
SOT-363
SOT-363