Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Configuration
1 Pair Common Cathode
3 Independent
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
250 V
75 V
Current - Average Rectified (Io) (per Diode)
200mA
150mA
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 200 mA
1.25 V @ 150 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
50 ns
4 ns
Current - Reverse Leakage @ Vr
100 nA @ 200 V
1 μA @ 75 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
6-VSSOP, SC-88, SOT-363
Supplier Device Package
SOT-23
SOT-363