BAS 40-07 E6327
BAS 40-07 E6327
Active
Description:  RECTIFIER DIODE, SCHOTTKY
Manufacturer:  Infineon Technologies
History Price: Active
In Stock: 19400
BAS 40-07 E6327 vs BAS70W-05-7
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Diode Configuration
2 Independent
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
40 V
70 V
Current - Average Rectified (Io) (per Diode)
120mA (DC)
70mA (DC)
Voltage - Forward (Vf) (Max) @ If
1 V @ 40 mA
1 V @ 15 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
100 ps
5 ns
Current - Reverse Leakage @ Vr
1 μA @ 30 V
100 nA @ 50 V
Operating Temperature - Junction
150 ℃ (Max)
150 ℃ (Max)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
SC-70, SOT-323
Supplier Device Package
PG-SOT-143-3D
SOT-323