Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ Infineon Technologies BA 892 E6127
BA 892 E6127
Obsolete
Diodes - RF
Description:
RF DIODE STANDARD 35V SCD80
Manufacturer:
Infineon Technologies
Datasheet:
BA 892 E6127 Datasheet
History Price: Obsolete
In Stock: 25300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA 892 E6127 vs BA 892 E6433
Part No
BA 892 E6127
BA 892 E6433
Category
Diodes - RF
Diodes - RF
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
Standard - Single
Standard - Single
Voltage - Peak Reverse (Max)
35V
35V
Current - Max
100 mA
100 mA
Capacitance @ Vr, F
1.1pF @ 3V, 1MHz
1.1pF @ 3V, 1MHz
Resistance @ If, F
500mOhm @ 10mA, 100MHz
500mOhm @ 10mA, 100MHz
Power Dissipation (Max)
-
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Package / Case
SC-80
SC-80
Supplier Device Package
SCD-80
SCD-80