BA 892 E6127
BA 892 E6127
Obsolete
Description:  RF DIODE STANDARD 35V SCD80
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 25300
BA 892 E6127 vs BA 892-02V E6327
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Diode Type
Standard - Single
Standard - Single
Voltage - Peak Reverse (Max)
35V
35V
Current - Max
100 mA
100 mA
Capacitance @ Vr, F
1.1pF @ 3V, 1MHz
1.1pF @ 3V, 1MHz
Resistance @ If, F
500mOhm @ 10mA, 100MHz
500mOhm @ 10mA, 100MHz
Power Dissipation (Max)
-
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Package / Case
SC-80
SC-79, SOD-523
Supplier Device Package
SCD-80
PG-SC79-2