☰
APTGT50DA170T1G
APTGT50DA170T1G
Obsolete
Description:  IGBT MODULE 1700V 75A 312W SP1
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 12560
APTGT50DA170T1G vs APTGT400TL65G
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
IGBT Type
Trench Field Stop
-
Configuration
Single
-
Voltage - Collector Emitter Breakdown (Max)
1700 V
-
Current - Collector (Ic) (Max)
75 A
-
Power - Max
312 W
-
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 50A
-
Current - Collector Cutoff (Max)
250 μA
-
Input Capacitance (Cies) @ Vce
4.4 nF @ 25 V
-
Input
Standard
-
NTC Thermistor
Yes
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
-
Package / Case
SP1
-
Supplier Device Package
SP1
-