IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
1200 V
Current - Collector (Ic) (Max)
75 A
840 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 50A
2.2V @ 15V, 600A
Current - Collector Cutoff (Max)
250 μA
5 mA
Input Capacitance (Cies) @ Vce
4.4 nF @ 25 V
37.2 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SP1
Module
Supplier Device Package
SP1
D3