IGBT Type
Trench Field Stop
NPT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
75 A
430 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 50A
2.5V @ 15V, 360A
Current - Collector Cutoff (Max)
250 μA
200 μA
Input Capacitance (Cies) @ Vce
4.4 nF @ 25 V
17.2 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Chassis Mount
Chassis Mount
Supplier Device Package
SP1
SP6