IGBT Type
Trench Field Stop
PT
Configuration
Single
Single
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
530 A
130 A
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 300A
2.7V @ 15V, 65A
Current - Collector Cutoff (Max)
8 mA
1 mA
Input Capacitance (Cies) @ Vce
26 nF @ 25 V
7.4 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D-3 Module
SOT-227-4, miniBLOC
Supplier Device Package
D3
ISOTOP?