☰
APTGT200DA170D3G
APTGT200DA170D3G
Obsolete
Description:  IGBT MODULE 1700V 400A 1250W D3
Manufacturer:  Microsemi Corporation
History Price: Obsolete
In Stock: 40400
APTGT200DA170D3G vs APTGT450A60G
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
400 A
550 A
Power - Max
1250 W
1750 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 200A
1.8V @ 15V, 450A
Current - Collector Cutoff (Max)
5 mA
500 μA
Input Capacitance (Cies) @ Vce
17 nF @ 25 V
37 nF @ 25 V
Input
Standard
Standard
NTC Thermistor
No
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D-3 Module
SP6
Supplier Device Package
D3
SP6