IGBT Type
Trench Field Stop
Trench Field Stop
Configuration
Single
Half Bridge
Voltage - Collector Emitter Breakdown (Max)
1700 V
600 V
Current - Collector (Ic) (Max)
400 A
500 A
Power - Max
1250 W
1250 W
Vce(on) (Max) @ Vge, Ic
2.4V @ 15V, 200A
1.9V @ 15V, 400A
Current - Collector Cutoff (Max)
5 mA
500 μA
Input Capacitance (Cies) @ Vce
17 nF @ 25 V
24 nF @ 25 V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
D-3 Module
D-3 Module
Supplier Device Package
D3
D3