ABSF15M
ABSF15M
Active
Description:  1PH BRIDGE SO-DIL 1000V 1.5A
Manufacturer:  Diotec Semiconductor
Datasheet:   ABSF15M Datasheet
History Price: $0.08050
In Stock: 20600
ABSF15M vs ABS6H
Part No
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
600 V
Current - Average Rectified (Io)
1 A
800 mA
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 800 mA
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
2 μA @ 1000 V
10 μA @ 600 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS