ABS22
ABS22
Active
Description:  BRIDGE RECT 1PHASE 200V 2A ABS
Manufacturer:  SMC Diode Solutions
Datasheet:   ABS22 Datasheet
History Price: $0.07707
In Stock: 33300
ABS22 vs ABS20K
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
800 V
Current - Average Rectified (Io)
2 A
2 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 2 A
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 200 V
5 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS