Diode Type
Standard
Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max)
600 V
200 V
Current - Average Rectified (Io)
100A
100A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 100 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
2.3 μs
Current - Reverse Leakage @ Vr
20 mA @ 600 V
-
Mounting Type
Chassis, Stud Mount
Stud Mount
Package / Case
DO-205AA, DO-8, Stud
DO-205AA, DO-8, Stud
Supplier Device Package
DO-205AA (DO-8)
-
Operating Temperature - Junction
-40 ℃ ~ 200 ℃
-40 ℃ ~ 125 ℃