6MS10017E41W36460BOSA1
6MS10017E41W36460BOSA1
Obsolete
Description:  IGBT MODULE 1700V 600A
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 23400
6MS10017E41W36460BOSA1 vs 6MS24017P43W39873NOSA1
Series
ModSTACK
ModSTACK
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
IGBT Type
-
-
Configuration
Three Phase Inverter
Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max)
1700 V
1700 V
Current - Collector (Ic) (Max)
-
1100 A
Power - Max
-
14500 W
Vce(on) (Max) @ Vge, Ic
-
-
Current - Collector Cutoff (Max)
-
-
Input Capacitance (Cies) @ Vce
-
-
Input
Standard
Standard
NTC Thermistor
Yes
Yes
Operating Temperature
-25 ℃ ~ 55 ℃
-25 ℃ ~ 55 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Supplier Device Package
Module
Module