Diode Type
Standard
Schottky
Voltage - DC Reverse (Vr) (Max)
400 V
80 V
Current - Average Rectified (Io)
60A
60A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 60 A
890 mV @ 60 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
200 μA @ 400 V
-
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
DO-5
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
-65 ℃ ~ 175 ℃