Packaging
Bag
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
650 V
250 V
Current - Continuous Drain (Id) @ 25℃
8.5A (Tc)
1A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
10V
2.5V, 4V
Rds On (Max) @ Id, Vgs
720mOhm @ 6A, 10V
2.6Ohm @ 500mA, 4V
Gate Charge (Qg) (Max) @ Vgs
45.4 nC @ 10 V
5.5 nC @ 4 V
Input Capacitance (Ciss) (Max) @ Vds
1200 pF @ 30 V
140 pF @ 25 V
Power Dissipation (Max)
2W (Ta), 40W (Tc)
900mW (Ta)
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-220FI(LS)
TO-92MOD
Package / Case
TO-220-3 Full Pack
TO-226-3, TO-92-3 Long Body