Technology
-
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
-
1500 V
Current - Continuous Drain (Id) @ 25℃
-
4A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
15V
Rds On (Max) @ Id, Vgs
-
7Ohm @ 2A, 15V
Gate Charge (Qg) (Max) @ Vgs
-
-
Input Capacitance (Ciss) (Max) @ Vds
-
1700 pF @ 10 V
Power Dissipation (Max)
-
125W (Tc)
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-3P
Package / Case
-
TO-220-3 Full Pack