☰
2SK1400A-E
2SK1400A-E
Active
Description:  N-CHANNEL POWER MOSFET
Manufacturer:  Renesas Electronics
Datasheet:   2SK1400A-E Datasheet
History Price: $2.31000
In Stock: 7040
2SK1400A-E vs 2SK1341-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
FET Type
-
N-Channel
Technology
-
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
-
900 V
Current - Continuous Drain (Id) @ 25℃
-
6A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
-
10V
Rds On (Max) @ Id, Vgs
-
3Ohm @ 3A, 10V
Vgs(th) (Max) @ Id
-
-
Gate Charge (Qg) (Max) @ Vgs
-
-
Vgs (Max)
-
?0V
Input Capacitance (Ciss) (Max) @ Vds
-
980 pF @ 10 V
FET Feature
-
-
Power Dissipation (Max)
-
100W (Tc)
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-3P
Package / Case
-
TO-220-3 Full Pack